Bosch logo

Bosch HomeProfessional WTX87EH0EU tumble dryer Freestanding Front-load 9 kg White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35763
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Bosch HomeProfessional WTX87EH0EU tumble dryer Freestanding Front-load 9 kg White:

Bosch HomeProfessional WTX87EH0EU, Freestanding, Front-load, Condensation, White, Touch, Right

Long summary description Bosch HomeProfessional WTX87EH0EU tumble dryer Freestanding Front-load 9 kg White:

Bosch HomeProfessional WTX87EH0EU. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 9 kg, Condensation efficiency class (old): B, Drying programs: Mix, Sport, Quick, Delicate/silk, Blanket, Blouse/shirt, Cotton, Towel. Delay start (max): 24 h. Energy consumption: 1,61 kWh, Annual energy consumption: 193 kWh, Heat source: Electric. Depth: 599 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.