Bosch logo

Bosch Serie 6 WTW876LBY tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20813
Info modified on:
17 Oct 2024, 14:58:21
Short summary description Bosch Serie 6 WTW876LBY tumble dryer Freestanding Front-load 8 kg A+++ White:

Bosch Serie 6 WTW876LBY, Freestanding, Front-load, Heat pump, White, Rotary, Rails

Long summary description Bosch Serie 6 WTW876LBY tumble dryer Freestanding Front-load 8 kg A+++ White:

Bosch Serie 6 WTW876LBY. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Blouse/shirt, Cotton, Towel, Synthetics. Energy efficiency class: A+++, Annual energy consumption: 177 kWh, Heat source: Electric. Depth: 599 mm, Width: 597 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.