Bosch logo

Bosch EcoLogixx 7 WTW86561TR tumble dryer Freestanding Front-load 7 kg A White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68314
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Bosch EcoLogixx 7 WTW86561TR tumble dryer Freestanding Front-load 7 kg A White:

Bosch EcoLogixx 7 WTW86561TR, Freestanding, Front-load, White, Buttons, Rotary, Touch, Right, 112 L

Long summary description Bosch EcoLogixx 7 WTW86561TR tumble dryer Freestanding Front-load 7 kg A White:

Bosch EcoLogixx 7 WTW86561TR. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 7 kg, Noise level: 65 dB, Minimum spin speed: 1000 RPM. Energy efficiency class: A, Annual energy consumption: 107 kWh. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.