Bosch logo

Bosch Logixx 8 sensitive tumble dryer Freestanding Front-load 8 kg

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110005
Info modified on:
23 Oct 2019, 14:58:41
Short summary description Bosch Logixx 8 sensitive tumble dryer Freestanding Front-load 8 kg:

Bosch Logixx 8 sensitive, Freestanding, Front-load, 8 kg, 1000 RPM, 5,72 kWh, 630 mm

Long summary description Bosch Logixx 8 sensitive tumble dryer Freestanding Front-load 8 kg:

Bosch Logixx 8 sensitive. Appliance placement: Freestanding, Loading type: Front-load. Drum capacity: 8 kg, Maximum spin speed: 1000 RPM. Energy consumption: 5,72 kWh. Depth: 630 mm, Width: 600 mm, Height: 842 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.