Bosch Serie 4 WTM85262FG, Freestanding, Front-load, Heat pump, White, Rotary, Right
Bosch Serie 4 WTM85262FG. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Sport, Quick, Delicate/silk, Blouse/shirt, Towel. Delay start (max): 24 h. Annual energy consumption: 224 kWh, Heat source: Electric. Depth: 599 mm, Width: 598 mm, Height: 842 mm