Bosch logo

Bosch WTE8630PEE tumble dryer Freestanding Front-load 7 kg C White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28487
Info modified on:
04 Mar 2024, 15:43:05
Short summary description Bosch WTE8630PEE tumble dryer Freestanding Front-load 7 kg C White:

Bosch WTE8630PEE, Freestanding, Front-load, White, LCD, 1,45 m, 160°

Long summary description Bosch WTE8630PEE tumble dryer Freestanding Front-load 7 kg C White:

Bosch WTE8630PEE. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 7 kg, Drying programs: Quick, Cycle time: 131 min. Delay start (max): 24 h. Energy efficiency class: C, Energy consumption: 3,92 kWh, Connected load: 2800 W. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.