Bosch logo

Bosch Serie 4 WOT24227 washing machine Top-load 7 kg 1200 RPM White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72966
Info modified on:
27 May 2024, 12:14:20
Short summary description Bosch Serie 4 WOT24227 washing machine Top-load 7 kg 1200 RPM White:

Bosch Serie 4 WOT24227, Top-load, 7 kg, C, 76 dB, 1200 RPM, 174 kWh

Long summary description Bosch Serie 4 WOT24227 washing machine Top-load 7 kg 1200 RPM White:

Bosch Serie 4 WOT24227. Loading type: Top-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 9240 L. Product color: White. Width: 400 mm, Depth: 650 mm, Height: 900 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.