Bosch logo

Bosch WFW 2831 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51212
Info modified on:
06 Dec 2021, 12:35:39
Short summary description Bosch WFW 2831 washing machine Front-load 6 kg 1400 RPM White:

Bosch WFW 2831, Front-load, 6 kg, B, 1400 RPM, White

Long summary description Bosch WFW 2831 washing machine Front-load 6 kg 1400 RPM White:

Bosch WFW 2831. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product color: White. Width: 600 mm, Depth: 590 mm, Height: 852 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.