Bosch logo

Bosch Maxx washing machine Front-load 6 kg 1600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27364
Info modified on:
29 Dec 2021, 17:08:48
Short summary description Bosch Maxx washing machine Front-load 6 kg 1600 RPM White:

Bosch Maxx, Front-load, 6 kg, A, 73 dB, 1600 RPM, White

Long summary description Bosch Maxx washing machine Front-load 6 kg 1600 RPM White:

Bosch Maxx. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1600 RPM. Product color: White. Width: 600 mm, Depth: 590 mm, Height: 852 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.