Bosch logo

Bosch Serie 8 WAW28550 washing machine Front-load 8 kg 1379 RPM White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38913
Info modified on:
27 May 2024, 12:21:52
Short summary description Bosch Serie 8 WAW28550 washing machine Front-load 8 kg 1379 RPM White:

Bosch Serie 8 WAW28550, Front-load, 8 kg, B, 72 dB, 1379 RPM, 137 kWh

Long summary description Bosch Serie 8 WAW28550 washing machine Front-load 8 kg 1379 RPM White:

Bosch Serie 8 WAW28550. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 48 dB, Maximum spin speed: 1379 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 600 mm, Depth: 590 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.