Bosch logo

Bosch WAT284E9SN washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75264
Info modified on:
27 May 2024, 11:58:09
Short summary description Bosch WAT284E9SN washing machine Front-load 9 kg 1400 RPM White:

Bosch WAT284E9SN, Front-load, 9 kg, B, 75 dB, 1400 RPM, 152 kWh

Long summary description Bosch WAT284E9SN washing machine Front-load 9 kg 1400 RPM White:

Bosch WAT284E9SN. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh. Product color: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.