Bosch logo

Bosch Classixx 6 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143132
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch Classixx 6 washing machine Front-load 6 kg 1400 RPM White:

Bosch Classixx 6, Front-load, 6 kg, B, 77 dB, 1400 RPM, 196 kWh

Long summary description Bosch Classixx 6 washing machine Front-load 6 kg 1400 RPM White:

Bosch Classixx 6. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10800 L. Product color: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.