Bosch logo

Bosch TDA2315 iron Steam iron Stainless Steel soleplate 1800 W Green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32524
Info modified on:
23 May 2023, 13:43:34
Short summary description Bosch TDA2315 iron Steam iron Stainless Steel soleplate 1800 W Green:

Bosch TDA2315, Steam iron, Stainless Steel soleplate, 1,8 m, 40 g/min, Green, 20 g/min

Long summary description Bosch TDA2315 iron Steam iron Stainless Steel soleplate 1800 W Green:

Bosch TDA2315. Type: Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 1,8 m. Iron power: 1800 W. Weight: 1,2 kg. Dimensions (WxDxH): 124 x 281 x 138 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.