Bosch logo

Bosch Serie 8 SMV8YCX01E dishwasher Fully built-in 14 place settings B

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97595
Info modified on:
04 Mar 2025, 15:35:33
Short summary description Bosch Serie 8 SMV8YCX01E dishwasher Fully built-in 14 place settings B:

Bosch Serie 8 SMV8YCX01E, Fully built-in, Full size (60 cm), Silver, Buttons, TFT, 1,75 m

Long summary description Bosch Serie 8 SMV8YCX01E dishwasher Fully built-in 14 place settings B:

Bosch Serie 8 SMV8YCX01E. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Silver. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 43 dB. Energy efficiency class: B, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 65 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.