Bosch logo

Bosch SMU53N45EU dishwasher Undercounter 13 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30603
Info modified on:
31 Dec 2021, 12:38:46
Short summary description Bosch SMU53N45EU dishwasher Undercounter 13 place settings:

Bosch SMU53N45EU, Undercounter, Stainless steel, Stainless steel, 1,7 m, 13 place settings, 44 dB

Long summary description Bosch SMU53N45EU dishwasher Undercounter 13 place settings:

Bosch SMU53N45EU. Appliance placement: Undercounter, Door color: Stainless steel, Control panel color: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Glass/Delicate, Eco, Intensive, Quick. Water consumption per cycle: 6,5 L, Energy consumption per cycle: 0,92 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Drying class: A, Annual energy consumption: 262 kWh, Annual water consumption: 1820 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.