Bosch Serie 4 SMS46MI05E, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, 1,75 m
Bosch Serie 4 SMS46MI05E. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Auto 45-65°C, BBQ 70°C, Eco 50°C, Eco, Glass/Delicate, Intensive, Night, Quick. Water consumption per cycle: 6,5 L, Energy consumption per cycle: 0,92 kWh, Power consumption (off): 0,1 W. Width: 600 mm, Depth: 600 mm, Height: 845 mm. Drying class: A, Annual energy consumption: 262 kWh, Annual water consumption: 1820 L