Bosch SGV43E73EU, Fully built-in, Black, 1,7 m, 1,4 m, 1,7 m, CE, VDE
Bosch SGV43E73EU. Appliance placement: Fully built-in, Control panel color: Black, Cord length: 1,7 m. Number of place settings: 12 place settings, Noise level: 52 dB, Cycle time: 140 min. Water consumption per cycle: 17 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package dimensions (WxDxH): 660 x 660 x 920 mm