Channel partners
Manufacturers
Partners
More
Country:
Language:
English (CA)
Icecat search
Icecat: creating the world's largest
open catalog
with 22414489 data-sheets &
36831 brands
– register (free)
Portable Air Conditioners
Bosch B1RKM08000 Air Conditioner portable air conditioner 45 dB
Bosch B1RKM08000 Air Conditioner portable air conditioner 45 dB
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Bosch RKM08000
XML doc
Icecat LIVE: JS for Bosch RKM08000
Icecat Live DOC
JSON product data for Bosch RKM08000
JSON DOC
CSV product data for Bosch RKM08000
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Bosch
Product name:
B1RKM08000 Air Conditioner
Article code:
RKM08000
Category:
Portable Air Conditioners
Icecat Product ID:
288265
Data-sheet quality:
created/standardized by Icecat
Product views:
80189
Info modified on:
04 Apr 2019, 05:03:53
Bosch RKM08000 (Icecat)
Short summary description Bosch B1RKM08000 Air Conditioner portable air conditioner 45 dB:
Bosch B1RKM08000 Air Conditioner, 32 kg
Long summary description Bosch B1RKM08000 Air Conditioner portable air conditioner 45 dB:
Bosch B1RKM08000 Air Conditioner. Weight: 32 kg
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Bosch RKM08000
XML doc
Icecat LIVE: JS for Bosch RKM08000
Icecat Live DOC
JSON product data for Bosch RKM08000
JSON DOC
CSV product data for Bosch RKM08000
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE