Bosch logo

Bosch Serie 6 PPQ7A6B90 hob Black Built-in Gas 5 zone(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142642
Info modified on:
09 Jan 2024, 08:45:09
Short summary description Bosch Serie 6 PPQ7A6B90 hob Black Built-in Gas 5 zone(s):

Bosch Serie 6 PPQ7A6B90, Black, Built-in, Gas, Glass, 5 zone(s), 5 zone(s)

Long summary description Bosch Serie 6 PPQ7A6B90 hob Black Built-in Gas 5 zone(s):

Bosch Serie 6 PPQ7A6B90. Product color: Black, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top front. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Current: 3 A. Width: 752 mm, Depth: 520 mm, Height: 45 mm. Package weight: 19 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.