Bosch logo

Bosch PIE611F17E hob Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50725
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PIE611F17E hob Black Built-in Ceramic 4 zone(s):

Bosch PIE611F17E, Black, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch PIE611F17E hob Black Built-in Ceramic 4 zone(s):

Bosch PIE611F17E. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch, Control position: Top front. Connected load (electric): 7200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 51 mm. Package weight: 12 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.