Bosch logo

Bosch PID675N24E hob Black Built-in Zone induction hob 3 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34505
Info modified on:
24 Jun 2021, 09:27:17
Short summary description Bosch PID675N24E hob Black Built-in Zone induction hob 3 zone(s):

Bosch PID675N24E, Black, Built-in, Zone induction hob, 3 zone(s), 3 zone(s), Extra large

Long summary description Bosch PID675N24E hob Black Built-in Zone induction hob 3 zone(s):

Bosch PID675N24E. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. Width: 560 mm, Depth: 490 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.