Bosch logo

Bosch PHC2500 Curling iron Black 48 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36111
Info modified on:
09 Nov 2020, 16:20:27
Short summary description Bosch PHC2500 Curling iron Black 48 W:

Bosch PHC2500, Curling iron, 200 °C, 60 s, Black, 48 W

Long summary description Bosch PHC2500 Curling iron Black 48 W:

Bosch PHC2500. Type: Curling iron, Temperature (max): 200 °C, Warm-up time: 60 s. Product color: Black. Power: 48 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.