Bosch logo

Bosch MES20A0 juice maker 700 W Anthracite, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17957
Info modified on:
14 Jun 2019, 12:51:43
Short summary description Bosch MES20A0 juice maker 700 W Anthracite, White:

Bosch MES20A0, Anthracite, White, 1,2 m, 700 W, 220 - 240 V, 50 - 60 Hz, 4,32 kg

Long summary description Bosch MES20A0 juice maker 700 W Anthracite, White:

Bosch MES20A0. Product color: Anthracite, White, Cord length: 1,2 m. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 4,32 kg, Dimensions (WxDxH): 312 x 180 x 310 mm. Package weight: 6,06 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.