Bosch logo

Bosch Serie 8 KSF36PI3P fridge Freestanding 300 L Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34569
Info modified on:
27 May 2024, 13:10:00
Short summary description Bosch Serie 8 KSF36PI3P fridge Freestanding 300 L Stainless steel:

Bosch Serie 8 KSF36PI3P, 300 L, No Frost system, SN-T, 41 dB, Stainless steel

Long summary description Bosch Serie 8 KSF36PI3P fridge Freestanding 300 L Stainless steel:

Bosch Serie 8 KSF36PI3P. Fridge net capacity: 300 L, No Frost system, Climate class: SN-T, Noise level: 41 dB. Fridge number of shelves/baskets: 7, Number of vegetable drawers: 5. Lamp type: LED. Door hinge: Left. Annual energy consumption: 127 kWh. Weight: 74 kg. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.