Bosch logo

Bosch KSF36PI30 fridge Freestanding 300 L Stainless steel

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30779
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch KSF36PI30 fridge Freestanding 300 L Stainless steel:

Bosch KSF36PI30, 300 L, SN-ST, 41 dB, Stainless steel

Long summary description Bosch KSF36PI30 fridge Freestanding 300 L Stainless steel:

Bosch KSF36PI30. Fridge net capacity: 300 L, Climate class: SN-ST, Noise level: 41 dB. Fridge number of shelves/baskets: 4, Number of vegetable drawers: 3. Lamp type: LED. Door hinge: Left. Annual energy consumption: 124 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.