Bosch logo

Bosch KIS87AF30 fridge-freezer Built-in 270 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43196
Info modified on:
27 May 2024, 14:05:37
Short summary description Bosch KIS87AF30 fridge-freezer Built-in 270 L White:

Bosch KIS87AF30, 270 L, SN-T, 35 dB, 7 kg/24h, White

Long summary description Bosch KIS87AF30 fridge-freezer Built-in 270 L White:

Bosch KIS87AF30. Total net capacity: 270 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 209 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 61 L, Freezing capacity: 7 kg/24h. Annual energy consumption: 226 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.