Bosch logo

Bosch KGV36UL30 fridge-freezer Freestanding 307 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58874
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch KGV36UL30 fridge-freezer Freestanding 307 L Stainless steel:

Bosch KGV36UL30, 307 L, SN-T, 39 dB, 7 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Bosch KGV36UL30 fridge-freezer Freestanding 307 L Stainless steel:

Bosch KGV36UL30. Total net capacity: 307 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 213 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 94 L, Freezing capacity: 7 kg/24h. Fresh zone compartment. Annual energy consumption: 227 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.