Bosch logo

Bosch KGV36NW20 fridge-freezer Freestanding 309 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13990
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch KGV36NW20 fridge-freezer Freestanding 309 L White:

Bosch KGV36NW20, 309 L, SN-T, 39 dB, 7 kg/24h, Fresh zone compartment, White

Long summary description Bosch KGV36NW20 fridge-freezer Freestanding 309 L White:

Bosch KGV36NW20. Total net capacity: 309 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 215 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 94 L, Freezing capacity: 7 kg/24h. Fresh zone compartment. Annual energy consumption: 274 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.