Bosch logo

Bosch KGV33VW31 fridge-freezer Freestanding 286 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82120
Info modified on:
27 May 2024, 12:27:16
Short summary description Bosch KGV33VW31 fridge-freezer Freestanding 286 L White:

Bosch KGV33VW31, 286 L, SN-T, 39 dB, 7 kg/24h, Fresh zone compartment, White

Long summary description Bosch KGV33VW31 fridge-freezer Freestanding 286 L White:

Bosch KGV33VW31. Total net capacity: 286 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 192 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 94 L, Freezing capacity: 7 kg/24h. Fresh zone compartment. Annual energy consumption: 219 kWh. Product color: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.