Bosch logo

Bosch KGN49H70 fridge-freezer Freestanding 389 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45541
Info modified on:
26 Feb 2021, 15:59:51
Short summary description Bosch KGN49H70 fridge-freezer Freestanding 389 L Stainless steel:

Bosch KGN49H70, 389 L, T, 44 dB, 18 kg/24h, Stainless steel

Long summary description Bosch KGN49H70 fridge-freezer Freestanding 389 L Stainless steel:

Bosch KGN49H70. Total net capacity: 389 L. Door hinge: Right. Climate class: T, Noise level: 44 dB. Fridge net capacity: 307 L, Fridge interior light, Fridge number of shelves/baskets: 6. Freezer net capacity: 82 L, Freezing capacity: 18 kg/24h. Annual energy consumption: 329 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.