Bosch logo

Bosch Serie 4 KGN36VL35 fridge-freezer Freestanding 324 L Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48609
Info modified on:
27 May 2024, 12:17:22
Short summary description Bosch Serie 4 KGN36VL35 fridge-freezer Freestanding 324 L Stainless steel:

Bosch Serie 4 KGN36VL35, 324 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Bosch Serie 4 KGN36VL35 fridge-freezer Freestanding 324 L Stainless steel:

Bosch Serie 4 KGN36VL35. Total net capacity: 324 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 237 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 87 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 260 kWh. Product color: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.