Bosch logo

Bosch KGE39DL40 Freestanding 339 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23580
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch KGE39DL40 Freestanding 339 L Stainless steel:

Bosch KGE39DL40, 339 L, 38 dB, Fresh zone compartment, Stainless steel

Long summary description Bosch KGE39DL40 Freestanding 339 L Stainless steel:

Bosch KGE39DL40. Total net capacity: 339 L. Door hinge: Right. Noise level: 38 dB. Fridge net capacity: 250 L. Freezer net capacity: 89 L. Fresh zone compartment. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.