Bosch logo

Bosch Serie 4 KAN93VIFP side-by-side refrigerator Freestanding 580 L F Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54473
Info modified on:
27 May 2024, 14:09:37
Short summary description Bosch Serie 4 KAN93VIFP side-by-side refrigerator Freestanding 580 L F Stainless steel:

Bosch Serie 4 KAN93VIFP, Freestanding, American door, Stainless steel, Door-on-door, Touch, Stainless steel

Long summary description Bosch Serie 4 KAN93VIFP side-by-side refrigerator Freestanding 580 L F Stainless steel:

Bosch Serie 4 KAN93VIFP. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 580 L, Climate class: SN-T, Noise emission class: D. Fridge net capacity: 372 L, Lamp type: LED. Freezer net capacity: 208 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 1,7 m

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.