Bosch logo

Bosch KAD93AIEP side-by-side refrigerator Freestanding 562 L E Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79600
Info modified on:
27 May 2024, 14:03:29
Short summary description Bosch KAD93AIEP side-by-side refrigerator Freestanding 562 L E Stainless steel:

Bosch KAD93AIEP, Freestanding, American door, Stainless steel, 562 L, D, 42 dB

Long summary description Bosch KAD93AIEP side-by-side refrigerator Freestanding 562 L E Stainless steel:

Bosch KAD93AIEP. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 562 L, Noise emission class: D, Noise level: 42 dB. Fridge net capacity: 371 L, Lamp type: LED. Freezer net capacity: 191 L, Freezing capacity: 13 kg/24h, Storage time during power failure: 8 h. Energy efficiency class: E, Annual energy consumption: 323 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.