Bosch logo

Bosch KAD62S20 side-by-side refrigerator Freestanding 533 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19121
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Bosch KAD62S20 side-by-side refrigerator Freestanding 533 L White:

Bosch KAD62S20, Freestanding, American door, White, LCD, 533 L, SN-T

Long summary description Bosch KAD62S20 side-by-side refrigerator Freestanding 533 L White:

Bosch KAD62S20. Appliance placement: Freestanding, Product design: American door, Product color: White. Total net capacity: 533 L, Climate class: SN-T, Total gross capacity: 570 L. Fridge net capacity: 351 L. Freezer net capacity: 177 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 16 h. Annual energy consumption: 463 kWh, Connected load: 300 W, Energy usage: 1,269 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.