Bosch logo

Bosch HND211AR60 cooking appliance set Ceramic Electric

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9161
Info modified on:
27 May 2024, 13:42:23
Short summary description Bosch HND211AR60 cooking appliance set Ceramic Electric:

Bosch HND211AR60, Ceramic, 4 zone(s), Glass-ceramic, Black, 58,3 cm, 51,3 cm

Long summary description Bosch HND211AR60 cooking appliance set Ceramic Electric:

Bosch HND211AR60. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic. Oven type: Electric, Oven net capacity: 66 L, Oven color: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.