Bosch logo

Bosch Serie 2 GTV15NW3A freezer Upright freezer Freestanding 82 L White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61509
Info modified on:
14 Mar 2024, 18:10:43
Short summary description Bosch Serie 2 GTV15NW3A freezer Upright freezer Freestanding 82 L White:

Bosch Serie 2 GTV15NW3A, 82 L, 10 kg/24h, SN-T, 39 dB, 4*, White

Long summary description Bosch Serie 2 GTV15NW3A freezer Upright freezer Freestanding 82 L White:

Bosch Serie 2 GTV15NW3A. Freezer net capacity: 82 L, Climate class: SN-T, Freezing capacity: 10 kg/24h, Storage time during power failure: 25 h, Noise level: 39 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 142 kWh. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.