Bosch logo

Bosch Serie 6 GSN58AW45 freezer Upright freezer Freestanding 360 L White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53155
Info modified on:
27 May 2024, 13:00:29
Short summary description Bosch Serie 6 GSN58AW45 freezer Upright freezer Freestanding 360 L White:

Bosch Serie 6 GSN58AW45, 360 L, 22 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Bosch Serie 6 GSN58AW45 freezer Upright freezer Freestanding 360 L White:

Bosch Serie 6 GSN58AW45. Freezer net capacity: 360 L, Climate class: SN-T, Freezing capacity: 22 kg/24h, Storage time during power failure: 25 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Right. Lamp type: LED. Annual energy consumption: 201 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.