Bosch logo

Bosch GSN58AW40 freezer Upright freezer Freestanding 360 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18364
Info modified on:
22 Feb 2023, 14:59:46
Short summary description Bosch GSN58AW40 freezer Upright freezer Freestanding 360 L White:

Bosch GSN58AW40, 360 L, 22 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Bosch GSN58AW40 freezer Upright freezer Freestanding 360 L White:

Bosch GSN58AW40. Freezer net capacity: 360 L, Climate class: SN-T, Freezing capacity: 22 kg/24h, Storage time during power failure: 25 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 201 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.