Bosch logo

Bosch GSN58AW30 freezer Upright freezer Freestanding 360 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33444
Info modified on:
27 May 2024, 12:51:17
Short summary description Bosch GSN58AW30 freezer Upright freezer Freestanding 360 L White:

Bosch GSN58AW30, 360 L, 22 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Bosch GSN58AW30 freezer Upright freezer Freestanding 360 L White:

Bosch GSN58AW30. Freezer net capacity: 360 L, Climate class: SN-T, Freezing capacity: 22 kg/24h, Storage time during power failure: 25 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 301 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.