Bosch logo

Bosch B9512G security device components

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7922
Info modified on:
16 Aug 2024, 15:11:26
Short summary description Bosch B9512G security device components:

Bosch B9512G, Black, 5 - 93%, 0 - 49 °C, 269,9 x 196,9 x 47,6 mm, 880 g, 1 pc(s)

Long summary description Bosch B9512G security device components:

Bosch B9512G. Product color: Black. Dimensions (WxDxH): 269,9 x 196,9 x 47,6 mm, Weight: 880 g. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.