Bosch logo

Bosch PMD 10 digital multi-detector Ferrous metal, Live cable, Non-ferrous metal, Wood

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39229
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PMD 10 digital multi-detector Ferrous metal, Live cable, Non-ferrous metal, Wood:

Bosch PMD 10, 6LR61, 9 V, 5 h, 5 min, 289 g, -10 - 50 °C

Long summary description Bosch PMD 10 digital multi-detector Ferrous metal, Live cable, Non-ferrous metal, Wood:

Bosch PMD 10. Battery type: 6LR61, Battery voltage: 9 V, Battery life: 5 h. Weight: 289 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.