Channel partners
Manufacturers
Partners
More
Country:
Language:
English (CA)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194314 data-sheets &
28646 brands
– register (free)
Angle Grinders
Bosch PWS 1000-125 CE angle grinder 12,5 cm 11500 RPM 1010 W 2,1 kg
Bosch PWS 1000-125 CE angle grinder 12,5 cm 11500 RPM 1010 W 2,1 kg
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Bosch 0 603 3A2 800
XML doc
Icecat LIVE: JS for Bosch 0 603 3A2 800
Icecat Live DOC
JSON product data for Bosch 0 603 3A2 800
JSON DOC
CSV product data for Bosch 0 603 3A2 800
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Bosch
Product name:
PWS 1000-125 CE
Article code:
0 603 3A2 800
GTIN (EAN/UPC):
3165140645263
Category:
Angle Grinders
Icecat Product ID:
23881183
Data-sheet quality:
created/standardized by Icecat
Product views:
34491
Info modified on:
05 Nov 2025, 14:24:29
Bosch 0 603 3A2 800 (Icecat)
Embed the product datasheet into your content.
XML product data for Bosch 0 603 3A2 800
XML doc
Icecat LIVE: JS for Bosch 0 603 3A2 800
Icecat Live DOC
JSON product data for Bosch 0 603 3A2 800
JSON DOC
CSV product data for Bosch 0 603 3A2 800
CSV DOC
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE