Bosch logo

Bosch PFS 3000-2 1 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70029
Info modified on:
26 Apr 2024, 11:35:58
Short summary description Bosch PFS 3000-2 1 L:

Bosch PFS 3000-2, Paint, 1 L, 0,3 l/min, 2,5 m/s², 1,5 m/s², 2 m

Long summary description Bosch PFS 3000-2 1 L:

Bosch PFS 3000-2. Spray gun purpose: Paint, Capacity: 1 L, Airflow: 0,3 l/min. Weight: 2,8 kg. Quantity per pack: 1 pc(s). Power source: AC, Power: 650 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.