Bosch logo

Bosch PSB 50 3000 RPM Keyless 1,5 kg

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59435
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PSB 50 3000 RPM Keyless 1,5 kg:

Bosch PSB 50, Keyless, 3000 RPM, 2 cm, 1 cm, 1,3 cm, 48000 bpm

Long summary description Bosch PSB 50 3000 RPM Keyless 1,5 kg:

Bosch PSB 50. Chuck type: Keyless. Idle speed (max): 3000 RPM, Drilling diameter in wood (max): 2 cm, Drilling diameter in steel (max): 1 cm. Power source: AC, Input power: 500 W, Output power: 228 W. Weight: 1,5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.