Bosch logo

Bosch GCM 800 SJ Professional 5500 RPM 1400 W

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61205
Info modified on:
14 Jun 2023, 11:12:42
Short summary description Bosch GCM 800 SJ Professional 5500 RPM 1400 W:

Bosch GCM 800 SJ Professional, 5500 RPM, 47°, 47°, 47°, AC, 1400 W

Long summary description Bosch GCM 800 SJ Professional 5500 RPM 1400 W:

Bosch GCM 800 SJ Professional. Idle speed (max): 5500 RPM, Miter setting (left): 47°, Miter setting (right): 47°. Power source: AC, Input power: 1400 W. Width: 445 mm, Height: 630 mm, Weight: 13,5 kg. Blade diameter: 21,6 cm, Blade bore: 3 cm. Cutting capacity 45° miter: 70 x 190 mm, Cutting capacity 45° incline: 48 x 270 mm, Cutting capacity 0°: 70 x 270 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.