Bosch logo

Bosch D-tect 120 Professional digital multi-detector

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21107
Info modified on:
11 Oct 2023, 16:56:43
Short summary description Bosch D-tect 120 Professional digital multi-detector:

Bosch D-tect 120 Professional, AA, 5 min, 92 mm, 206 mm, 500 g, Battery

Long summary description Bosch D-tect 120 Professional digital multi-detector:

Bosch D-tect 120 Professional. Battery type: AA, Auto power off after: 5 min. Width: 92 mm, Height: 206 mm, Weight: 500 g. Power source type: Battery. Measurement modes: Live cable detector, Metal detector, Wire finder, Accuracy: 2 cm, Wall types: Concrete, Plasterboard

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.