Bosch logo

Bosch M6 006 vehicle battery AGM (Absorbed Glass Mat) 6 Ah 12 V 50 A Motorcycle

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51949
Info modified on:
14 Mar 2024, 18:03:42
Short summary description Bosch M6 006 vehicle battery AGM (Absorbed Glass Mat) 6 Ah 12 V 50 A Motorcycle:

Bosch M6 006, AGM (Absorbed Glass Mat), 6 Ah, 12 V, 50 A, Motorcycle, Maintenance Free

Long summary description Bosch M6 006 vehicle battery AGM (Absorbed Glass Mat) 6 Ah 12 V 50 A Motorcycle:

Bosch M6 006. Battery technology: AGM (Absorbed Glass Mat), Battery capacity: 6 Ah, Battery voltage: 12 V. Width: 114 mm, Depth: 71 mm, Height: 131 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.