Bosch logo

Bosch M4 F25 vehicle battery 9 Ah 12 V 80 A Motorcycle

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54836
Info modified on:
14 Mar 2024, 18:00:00
Short summary description Bosch M4 F25 vehicle battery 9 Ah 12 V 80 A Motorcycle:

Bosch M4 F25, 9 Ah, 12 V, 80 A, Motorcycle, Maintenance Free, Left-placed

Long summary description Bosch M4 F25 vehicle battery 9 Ah 12 V 80 A Motorcycle:

Bosch M4 F25. Battery capacity: 9 Ah, Battery voltage: 12 V, Cold Cranking Amperes (CCA): 80 A. Width: 136 mm, Depth: 76 mm, Height: 134 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.