Blomberg logo

Blomberg KQD 1361 X A+ side-by-side refrigerator Freestanding 535 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83023
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Blomberg KQD 1361 X A+ side-by-side refrigerator Freestanding 535 L Stainless steel:

Blomberg KQD 1361 X A+, Freestanding, French door, Stainless steel, 535 L, SN-T, 605 L

Long summary description Blomberg KQD 1361 X A+ side-by-side refrigerator Freestanding 535 L Stainless steel:

Blomberg KQD 1361 X A+. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 535 L, Climate class: SN-T, Total gross capacity: 605 L. Fridge net capacity: 380 L. Freezer net capacity: 155 L, Freezing capacity: 13 kg/24h, Storage time during power failure: 15 h. Annual energy consumption: 528 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.